Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A4EDBZRQ1

Description
Win Source Part Number: 977403-DRV5057A4EDBZ RQ1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±168mT Voltage - Supply: 3.5V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5057A4EDBZRQ1 CT,296-DRV5057A4EDBZ RQ1DKR,296-DRV5057A4 EDBZRQ1TR Base Product Number: DRV5057
Request a Quote Datasheet
Description
Win Source Part Number: 977403-DRV5057A4EDBZ RQ1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±168mT Voltage - Supply: 3.5V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5057A4EDBZRQ1 CT,296-DRV5057A4EDBZ RQ1DKR,296-DRV5057A4 EDBZRQ1TR Base Product Number: DRV5057
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 977403-DRV5057A4EDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
977403-DRV5057A4EDBZRQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 977403-DRV5057A4EDBZRQ1
Win Source Part Number: 977403-DRV5057A4EDBZ RQ1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±168mT Voltage - Supply: 3.5V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5057A4EDBZRQ1 CT,296-DRV5057A4EDBZ RQ1DKR,296-DRV5057A4 EDBZRQ1TR Base Product Number: DRV5057

Win Source Part Number: 977403-DRV5057A4EDBZRQ1
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: PWM
Bandwidth: 2kHz
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Axis: Single
Sensing Range: ±168mT
Voltage - Supply: 3.5V ~ 3.63V, 4.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5057A4EDBZRQ1CT,296-DRV5057A4EDBZRQ1DKR,296-DRV5057A4EDBZRQ1TR
Base Product Number: DRV5057

Buy Now Datasheet
Linear, Compass (ICs) - DRV5057A4EDBZRQ1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5057A4EDBZRQ1
Linear, Compass (ICs) DRV5057A4EDBZRQ1
HALL SENSOR

HALL SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5057A4EDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5057A4EDBZRQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A4EDBZRQ1
HALL SENSOR

HALL SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 977403-DRV5057A4EDBZRQ1 DRV5057A4EDBZRQ1 DRV5057A4EDBZRQ1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting Surface Mount (SMD); TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E5020 - TLE5012B E5020 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1173473-AS5510-DWLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 6-UFBGA, CSPBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details