Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A1QLPG

Description
Win Source Part Number: 1381924-DRV5057A1QLP G Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Features: Temperature Compensated Package: Bulk Standard Package: 1,000 pcs Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±21mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV5057 Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381924-DRV5057A1QLP G Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Features: Temperature Compensated Package: Bulk Standard Package: 1,000 pcs Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±21mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV5057 Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1381924-DRV5057A1QLPG - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1381924-DRV5057A1QLPG
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1381924-DRV5057A1QLPG
Win Source Part Number: 1381924-DRV5057A1QLP G Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Features: Temperature Compensated Package: Bulk Standard Package: 1,000 pcs Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±21mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV5057 Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381924-DRV5057A1QLPG
Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs)
Features: Temperature Compensated
Package: Bulk
Standard Package: 1,000 pcs
Technology: Hall Effect
Output Type: PWM
Bandwidth: 2kHz
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Axis: Single
Sensing Range: ±21mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV5057
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5057A1QLPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5057A1QLPG
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A1QLPG
DRIVER

DRIVER

Supplier's Site
Linear, Compass (ICs) - DRV5057A1QLPG - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5057A1QLPG
Linear, Compass (ICs) DRV5057A1QLPG
DRIVER

DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381924-DRV5057A1QLPG DRV5057A1QLPG DRV5057A1QLPG
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-226-3, TO-92-3 Short Body Through Hole
Unlock Full Specs
to access all available technical data