Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A1QDBZT

Description
Win Source Part Number: 1123805-DRV5057A1QDB ZT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±21mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53030-2,296-5303 0-1,296-53030-6 Base Product Number: DRV5057
Request a Quote Datasheet
Description
Win Source Part Number: 1123805-DRV5057A1QDB ZT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±21mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53030-2,296-5303 0-1,296-53030-6 Base Product Number: DRV5057
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1123805-DRV5057A1QDBZT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1123805-DRV5057A1QDBZT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1123805-DRV5057A1QDBZT
Win Source Part Number: 1123805-DRV5057A1QDB ZT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±21mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53030-2,296-5303 0-1,296-53030-6 Base Product Number: DRV5057

Win Source Part Number: 1123805-DRV5057A1QDBZT
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: PWM
Bandwidth: 2kHz
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Axis: Single
Sensing Range: ±21mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53030-2,296-53030-1,296-53030-6
Base Product Number: DRV5057

Buy Now Datasheet
Linear, Compass (ICs) - DRV5057A1QDBZT - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5057A1QDBZT
Linear, Compass (ICs) DRV5057A1QDBZT
SENSOR HALL EFFECT PWM SOT23-3

SENSOR HALL EFFECT PWM SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5057A1QDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5057A1QDBZT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A1QDBZT
SENSOR HALL EFFECT PWM SOT23-3

SENSOR HALL EFFECT PWM SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1123805-DRV5057A1QDBZT DRV5057A1QDBZT DRV5057A1QDBZT
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting Surface Mount (SMD); TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data