Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A1QDBZR

Description
Win Source Part Number: 968290-DRV5057A1QDBZ R Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±21mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5057A1QDBZRTR Base Product Number: DRV5057
Request a Quote Datasheet
Description
Win Source Part Number: 968290-DRV5057A1QDBZ R Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±21mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5057A1QDBZRTR Base Product Number: DRV5057
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 968290-DRV5057A1QDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
968290-DRV5057A1QDBZR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 968290-DRV5057A1QDBZR
Win Source Part Number: 968290-DRV5057A1QDBZ R Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: PWM Bandwidth: 2kHz Current - Supply (Max): 10mA Current - Output (Max): 20mA Axis: Single Sensing Range: ±21mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5057A1QDBZRTR Base Product Number: DRV5057

Win Source Part Number: 968290-DRV5057A1QDBZR
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: Temperature Compensated
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: PWM
Bandwidth: 2kHz
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Axis: Single
Sensing Range: ±21mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5057A1QDBZRTR
Base Product Number: DRV5057

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5057A1QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5057A1QDBZR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5057A1QDBZR
DRIVER

DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 968290-DRV5057A1QDBZR DRV5057A1QDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting Surface Mount (SMD); TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347254-A1354KKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 4-SIP Module
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4 to 24 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details