Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5056A4QLPGM

Description
Win Source Part Number: 1356330-DRV5056A4QLP GM Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Features: Temperature Compensated Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5056 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: 158mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1356330-DRV5056A4QLP GM Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Features: Temperature Compensated Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5056 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: 158mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1356330-DRV5056A4QLPGM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1356330-DRV5056A4QLPGM
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1356330-DRV5056A4QLPGM
Win Source Part Number: 1356330-DRV5056A4QLP GM Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Features: Temperature Compensated Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5056 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: 158mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz

Win Source Part Number: 1356330-DRV5056A4QLPGM
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Texas Instruments
Package: Tape & Reel (TR)
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Base Product Number: DRV5056
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: 158mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Output Type: Analog Voltage
Axis: Single
Bandwidth: 20kHz

Buy Now Datasheet
Linear, Compass (ICs) - DRV5056A4QLPGM - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5056A4QLPGM
Linear, Compass (ICs) DRV5056A4QLPGM
SENSOR HALL EFFECT ANALOG

SENSOR HALL EFFECT ANALOG

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5056A4QLPGM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5056A4QLPGM
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5056A4QLPGM
SENSOR HALL EFFECT ANALOG

SENSOR HALL EFFECT ANALOG

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1356330-DRV5056A4QLPGM DRV5056A4QLPGM DRV5056A4QLPGM
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-226-3, TO-92-3 Short Body Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1193LLHLT-T - 908845-A1193LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4955C E2 - TLE4955C E2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details