Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5056A2EDBZRQ1

Description
Win Source Part Number: 1375846-DRV5056A2EDB ZRQ1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5056 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: 39mT Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1375846-DRV5056A2EDB ZRQ1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5056 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: 39mT Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375846-DRV5056A2EDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375846-DRV5056A2EDBZRQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375846-DRV5056A2EDBZRQ1
Win Source Part Number: 1375846-DRV5056A2EDB ZRQ1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5056 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: 39mT Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz

Win Source Part Number: 1375846-DRV5056A2EDBZRQ1
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DRV5056
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: 39mT
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Output Type: Analog Voltage
Axis: Single
Bandwidth: 20kHz

Buy Now Datasheet
Linear, Compass (ICs) - DRV5056A2EDBZRQ1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5056A2EDBZRQ1
Linear, Compass (ICs) DRV5056A2EDBZRQ1
HALL EFFECT SENSOR

HALL EFFECT SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5056A2EDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5056A2EDBZRQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5056A2EDBZRQ1
HALL EFFECT SENSOR

HALL EFFECT SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375846-DRV5056A2EDBZRQ1 DRV5056A2EDBZRQ1 DRV5056A2EDBZRQ1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347363-A1367LKTTN-2U-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Hall Effect Switch, Unipolar, 3Pin Rohs Compliant Infineon - 25AK1414 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details