Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5056A1QDBZR

Description
Win Source Part Number: 967196-DRV5056A1QDBZ R Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: 20mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51086-6,296-5108 6-2,296-51086-1,DRV5 056A1QDBZR-ND Base Product Number: DRV5056
Request a Quote Datasheet
Description
Win Source Part Number: 967196-DRV5056A1QDBZ R Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: 20mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51086-6,296-5108 6-2,296-51086-1,DRV5 056A1QDBZR-ND Base Product Number: DRV5056
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 967196-DRV5056A1QDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
967196-DRV5056A1QDBZR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 967196-DRV5056A1QDBZR
Win Source Part Number: 967196-DRV5056A1QDBZ R Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: 20mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51086-6,296-5108 6-2,296-51086-1,DRV5 056A1QDBZR-ND Base Product Number: DRV5056

Win Source Part Number: 967196-DRV5056A1QDBZR
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Axis: Single
Sensing Range: 20mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51086-6,296-51086-2,296-51086-1,DRV5056A1QDBZR-ND
Base Product Number: DRV5056

Buy Now Datasheet
Linear, Compass (ICs) - DRV5056A1QDBZR - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5056A1QDBZR
Linear, Compass (ICs) DRV5056A1QDBZR
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5056A1QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5056A1QDBZR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5056A1QDBZR
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 967196-DRV5056A1QDBZR DRV5056A1QDBZR DRV5056A1QDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting Surface Mount (SMD); TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 2.5 to 5.5 volts
View Details
Tmr Sensor, 5.5V, Soic-8; Magnetoresistive Sensor Technology Infineon - 75AC2535 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details