Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5056A1EDBZRQ1

Description
Win Source Part Number: 1381921-DRV5056A1EDB ZRQ1 Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: 20mT Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV5056 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381921-DRV5056A1EDB ZRQ1 Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: 20mT Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV5056 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1381921-DRV5056A1EDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1381921-DRV5056A1EDBZRQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1381921-DRV5056A1EDBZRQ1
Win Source Part Number: 1381921-DRV5056A1EDB ZRQ1 Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel (TR) Standard Package: 3,000 pcs Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: 20mT Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DRV5056 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381921-DRV5056A1EDBZRQ1
Category: Sensors, Transducers>Magnetic Sensors>Linear, Compass (ICs)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Axis: Single
Sensing Range: 20mT
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV5056
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5056A1EDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5056A1EDBZRQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5056A1EDBZRQ1
DRIVER

DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1381921-DRV5056A1EDBZRQ1 DRV5056A1EDBZRQ1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1210LLHLX-T - 1010944-A1210LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Packing Method Tape Reel; Reel - TR
View Details
3 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
AS5311 Linear Sensor.  12-bit linear incremental position sensor with digital interface and ABI, PWM output - AS5311 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 3.3 to 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details