Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5055A4QDBZT

Description
Win Source Part Number: 1375864-DRV5055A4QDB ZT Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5055 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±169mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1375864-DRV5055A4QDB ZT Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5055 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±169mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375864-DRV5055A4QDBZT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375864-DRV5055A4QDBZT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375864-DRV5055A4QDBZT
Win Source Part Number: 1375864-DRV5055A4QDB ZT Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5055 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±169mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz

Win Source Part Number: 1375864-DRV5055A4QDBZT
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DRV5055
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±169mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Output Type: Analog Voltage
Axis: Single
Bandwidth: 20kHz

Buy Now Datasheet
Linear, Compass (ICs) - DRV5055A4QDBZT - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5055A4QDBZT
Linear, Compass (ICs) DRV5055A4QDBZT
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A4QDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5055A4QDBZT
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5055A4QDBZT
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375864-DRV5055A4QDBZT DRV5055A4QDBZT DRV5055A4QDBZT
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1340LKTTN-4-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
Motion Sensor ICs - 2238634P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details