Win Source Part Number: 1235374-DRV5055A4QDB
Category: Sensors, Transducers>Magnetic
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Axis: Single
Sensing Range: ±169mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50468-2,296-5046
Base Product Number: DRV5055
SENSOR HALL ANALOG SOT23-3
SENSOR HALL ANALOG SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1235374-DRV5055A4QDBZR | DRV5055A4QDBZR | DRV5055A4QDBZR |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | Surface Mount (SMD); TO-236-3, SC-59, SOT-23-3 | Surface Mount |