Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A3QDBZR DRV5055A3QDBZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 804915-DRV5055A3QDBZ R Packaging: Reel Mounting Style: Surface Mount Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Sensing Range: ±85mT Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Maximum): 10mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 804915-DRV5055A3QDBZ R Packaging: Reel Mounting Style: Surface Mount Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Sensing Range: ±85mT Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Maximum): 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A3QDBZR - 804915-DRV5055A3QDBZR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A3QDBZR
804915-DRV5055A3QDBZR
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A3QDBZR 804915-DRV5055A3QDBZR
Manufacturer: Texas Instruments Win Source Part Number: 804915-DRV5055A3QDBZ R Packaging: Reel Mounting Style: Surface Mount Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Sensing Range: ±85mT Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Maximum): 10mA

Manufacturer: Texas Instruments
Win Source Part Number: 804915-DRV5055A3QDBZR
Packaging: Reel
Mounting Style: Surface Mount
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Axis: Single
Sensing Range: ±85mT
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Maximum): 10mA

Buy Now
Linear, Compass (ICs) - DRV5055A3QDBZR - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5055A3QDBZR
Linear, Compass (ICs) DRV5055A3QDBZR
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A3QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5055A3QDBZR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5055A3QDBZR
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 804915-DRV5055A3QDBZR DRV5055A3QDBZR DRV5055A3QDBZR
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A3QDBZR Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Packing Method Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1152LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
2 suppliers
Motion Sensor ICs - 2363688P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting TDSO
Standards and Certifications RoHS
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details