Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5055A2QLPGM

Description
Win Source Part Number: 1375867-DRV5055A2QLP GM Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5055 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±42mT, ±44mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1375867-DRV5055A2QLP GM Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5055 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±42mT, ±44mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375867-DRV5055A2QLPGM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375867-DRV5055A2QLPGM
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375867-DRV5055A2QLPGM
Win Source Part Number: 1375867-DRV5055A2QLP GM Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel (TR) Product Status: Active Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Base Product Number: DRV5055 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±42mT, ±44mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Current - Supply (Max): 10mA Current - Output (Max): 1mA Output Type: Analog Voltage Axis: Single Bandwidth: 20kHz

Win Source Part Number: 1375867-DRV5055A2QLPGM
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Base Product Number: DRV5055
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±42mT, ±44mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Output Type: Analog Voltage
Axis: Single
Bandwidth: 20kHz

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A2QLPGM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5055A2QLPGM
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5055A2QLPGM
SENSOR HALL EFFECT ANALOG

SENSOR HALL EFFECT ANALOG

Supplier's Site
Linear, Compass (ICs) - DRV5055A2QLPGM - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5055A2QLPGM
Linear, Compass (ICs) DRV5055A2QLPGM
SENSOR HALL EFFECT ANALOG

SENSOR HALL EFFECT ANALOG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375867-DRV5055A2QLPGM DRV5055A2QLPGM DRV5055A2QLPGM
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data