Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5055A2QDBZR

Description
Win Source Part Number: 1154780-DRV5055A2QDB ZR Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±42mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52637-2,296-5263 7-1,DRV5055A2QDBZR-N D,296-52637-6 Base Product Number: DRV5055
Request a Quote Datasheet
Description
Win Source Part Number: 1154780-DRV5055A2QDB ZR Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±42mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52637-2,296-5263 7-1,DRV5055A2QDBZR-N D,296-52637-6 Base Product Number: DRV5055
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1154780-DRV5055A2QDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1154780-DRV5055A2QDBZR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1154780-DRV5055A2QDBZR
Win Source Part Number: 1154780-DRV5055A2QDB ZR Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 10mA Current - Output (Max): 1mA Axis: Single Sensing Range: ±42mT Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52637-2,296-5263 7-1,DRV5055A2QDBZR-N D,296-52637-6 Base Product Number: DRV5055

Win Source Part Number: 1154780-DRV5055A2QDBZR
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 10mA
Current - Output (Max): 1mA
Axis: Single
Sensing Range: ±42mT
Voltage - Supply: 3V ~ 3.63V, 4.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52637-2,296-52637-1,DRV5055A2QDBZR-ND,296-52637-6
Base Product Number: DRV5055

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A2QDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5055A2QDBZR
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5055A2QDBZR
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site
Linear, Compass (ICs) - DRV5055A2QDBZR - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5055A2QDBZR
Linear, Compass (ICs) DRV5055A2QDBZR
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1154780-DRV5055A2QDBZR DRV5055A2QDBZR DRV5055A2QDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting Surface Mount (SMD); TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data