Manufacturer: Texas Instruments
Win Source Part Number: 917249-DRV5055A1QLPG
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Hall Effect Sensor Single Axis TO-92-3
Package: TO-226-3, TO-92-3 Short Body
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: DRV5055
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 296-DRV5055A1QLPGMDK
SENSOR HALL EFFECT ANALOG
SENSOR HALL EFFECT ANALOG
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 917249-DRV5055A1QLPGM | DRV5055A1QLPGM | DRV5055A1QLPGM |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5055A1QLPGM | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |