Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAQLPGMQ1 DRV5053VAQLPGMQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 810701-DRV5053VAQLPG MQ1 Packaging: Tape & Box (TB) Mounting Style: Through Hole Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Sensing Range: ±9mT Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-226-3, TO-92-3 Short Body Current - Output (Maximum): 2.3mA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 38V Current - Supply (Maximum): 3.6mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 810701-DRV5053VAQLPG MQ1 Packaging: Tape & Box (TB) Mounting Style: Through Hole Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Sensing Range: ±9mT Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-226-3, TO-92-3 Short Body Current - Output (Maximum): 2.3mA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 38V Current - Supply (Maximum): 3.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAQLPGMQ1 - 810701-DRV5053VAQLPGMQ1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAQLPGMQ1
810701-DRV5053VAQLPGMQ1
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAQLPGMQ1 810701-DRV5053VAQLPGMQ1
Manufacturer: Texas Instruments Win Source Part Number: 810701-DRV5053VAQLPG MQ1 Packaging: Tape & Box (TB) Mounting Style: Through Hole Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Axis: Single Sensing Range: ±9mT Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-226-3, TO-92-3 Short Body Current - Output (Maximum): 2.3mA Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 38V Current - Supply (Maximum): 3.6mA

Manufacturer: Texas Instruments
Win Source Part Number: 810701-DRV5053VAQLPGMQ1
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Axis: Single
Sensing Range: ±9mT
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-226-3, TO-92-3 Short Body
Current - Output (Maximum): 2.3mA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 38V
Current - Supply (Maximum): 3.6mA

Buy Now
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAQLPGMQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5053VAQLPGMQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5053VAQLPGMQ1
SENSOR HALL EFFECT ANALOG TO92-3

SENSOR HALL EFFECT ANALOG TO92-3

Supplier's Site
Linear, Compass (ICs) - DRV5053VAQLPGMQ1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5053VAQLPGMQ1
Linear, Compass (ICs) DRV5053VAQLPGMQ1
SENSOR HALL EFFECT ANALOG TO92-3

SENSOR HALL EFFECT ANALOG TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 810701-DRV5053VAQLPGMQ1 DRV5053VAQLPGMQ1 DRV5053VAQLPGMQ1
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAQLPGMQ1 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Packing Method Tape Reel; Tape & Box (TB) Tape Reel; Cut Tape (CT),Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 18 volts
View Details
AS5510 Linear Sensor.  10-bit linear position sensor with digital position (interface) output - AS5510 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 2.5 to 3.6 volts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details