Texas Instruments Standard Linear and Logic Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments DRV5053VAQDBZR

Description
HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments - 28AH2469 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments
28AH2469
Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments 28AH2469
HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Sensors >> Hall Sensor
DRV5053VAQDBZR
Sensors >> Hall Sensor DRV5053VAQDBZR
SOT-23 Hall Sensor ROHS

SOT-23 Hall Sensor ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 28AH2469 DRV5053VAQDBZR
Product Name Hall Effect Sensor, Bipolar, Sot-23-3; Hall Effect Type Texas Instruments Sensors >> Hall Sensor
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 02350694-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2000 inch (5.08 mm)
Linearity 0.2000 ±% Full Scale
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details