Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAEDBZTQ1 DRV5053VAEDBZTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1034137-DRV5053VAEDB ZTQ1 Packaging: Reel - TR Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 3.6mA Current - Output (Max): 2.3mA Axis: Single Sensing Range: ±9mT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 38 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1034137-DRV5053VAEDB ZTQ1 Packaging: Reel - TR Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 3.6mA Current - Output (Max): 2.3mA Axis: Single Sensing Range: ±9mT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 38 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAEDBZTQ1 - 1034137-DRV5053VAEDBZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAEDBZTQ1
1034137-DRV5053VAEDBZTQ1
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAEDBZTQ1 1034137-DRV5053VAEDBZTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1034137-DRV5053VAEDB ZTQ1 Packaging: Reel - TR Type: Linear Features: Temperature Compensated Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 3.6mA Current - Output (Max): 2.3mA Axis: Single Sensing Range: ±9mT Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 38 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034137-DRV5053VAEDBZTQ1
Packaging: Reel - TR
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Axis: Single
Sensing Range: ±9mT
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAEDBZTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5053VAEDBZTQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5053VAEDBZTQ1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site
Linear, Compass (ICs) - DRV5053VAEDBZTQ1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5053VAEDBZTQ1
Linear, Compass (ICs) DRV5053VAEDBZTQ1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1034137-DRV5053VAEDBZTQ1 DRV5053VAEDBZTQ1 DRV5053VAEDBZTQ1
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053VAEDBZTQ1 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRP3 - TLE49SRP3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Packing Method Tape Reel
View Details
Specs
Sensor Type Magnetic
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details