Win Source Part Number: 1375831-DRV5053RAQLP
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Base Product Number: DRV5053
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±18mT
Voltage - Supply: 2.7V ~ 38V
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Output Type: Analog Voltage
Product Status: Active
Axis: Single
Bandwidth: 20kHz
SENSOR HALL EFFECT ANALOG TO92-3
SENSOR HALL EFFECT ANALOG TO92-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375831-DRV5053RAQLPGMQ1 | DRV5053RAQLPGMQ1 | DRV5053RAQLPGMQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | TO-226-3, TO-92-3 Short Body | Through Hole |