Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053RAQDBZTQ1 DRV5053RAQDBZTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 772839-DRV5053RAQDBZ TQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 38 V Bandwidth: 20kHz Axis: Single Sensing Range: ±18mT Family Name: DRV5053-Q1 Categories: Sensors, Transducers Manufacturer Package: SOT-23-3 Current - Output (Maximum): 2.3mA Maximum Supply Current: 3.6mA Alternative Parts (Cross-Reference): TLE49615KXT; TLE49615KXTSA1; TLE49611KXTSA1; TLE49615KFTSA1; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772839-DRV5053RAQDBZ TQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 38 V Bandwidth: 20kHz Axis: Single Sensing Range: ±18mT Family Name: DRV5053-Q1 Categories: Sensors, Transducers Manufacturer Package: SOT-23-3 Current - Output (Maximum): 2.3mA Maximum Supply Current: 3.6mA Alternative Parts (Cross-Reference): TLE49615KXT; TLE49615KXTSA1; TLE49611KXTSA1; TLE49615KFTSA1; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053RAQDBZTQ1 - 772839-DRV5053RAQDBZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053RAQDBZTQ1
772839-DRV5053RAQDBZTQ1
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053RAQDBZTQ1 772839-DRV5053RAQDBZTQ1
Manufacturer: Texas Instruments Win Source Part Number: 772839-DRV5053RAQDBZ TQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 125°C (TA) Features: Temperature Compensated Package: TO-236-3, SC-59, SOT-23-3 Technology: Hall Effect Output Type: Analog Voltage Operating Supply Voltage: 2.7 V ~ 38 V Bandwidth: 20kHz Axis: Single Sensing Range: ±18mT Family Name: DRV5053-Q1 Categories: Sensors, Transducers Manufacturer Package: SOT-23-3 Current - Output (Maximum): 2.3mA Maximum Supply Current: 3.6mA Alternative Parts (Cross-Reference): TLE49615KXT; TLE49615KXTSA1; TLE49611KXTSA1; TLE49615KFTSA1; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772839-DRV5053RAQDBZTQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Temperature Compensated
Package: TO-236-3, SC-59, SOT-23-3
Technology: Hall Effect
Output Type: Analog Voltage
Operating Supply Voltage: 2.7 V ~ 38 V
Bandwidth: 20kHz
Axis: Single
Sensing Range: ±18mT
Family Name: DRV5053-Q1
Categories: Sensors, Transducers
Manufacturer Package: SOT-23-3
Current - Output (Maximum): 2.3mA
Maximum Supply Current: 3.6mA
Alternative Parts (Cross-Reference): TLE49615KXT; TLE49615KXTSA1; TLE49611KXTSA1; TLE49615KFTSA1;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5053RAQDBZTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5053RAQDBZTQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5053RAQDBZTQ1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site
Linear, Compass (ICs) - DRV5053RAQDBZTQ1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5053RAQDBZTQ1
Linear, Compass (ICs) DRV5053RAQDBZTQ1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 772839-DRV5053RAQDBZTQ1 DRV5053RAQDBZTQ1 DRV5053RAQDBZTQ1
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053RAQDBZTQ1 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data