Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5053EAQDBZTQ1

Description
Win Source Part Number: 1154625-DRV5053EAQDB ZTQ1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 3.6mA Current - Output (Max): 2.3mA Axis: Single Sensing Range: ±18mT Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DRV5053EAQDBZTQ1-ND, 296-DRV5053EAQDBZTQ1 TR,296-DRV5053EAQDBZ TQ1CT,TEXTISDRV5053E AQDBZTQ1,296-DRV5053 EAQDBZTQ1DKR,2156-DR V5053EAQDBZTQ1 Base Product Number: DRV5053
Request a Quote Datasheet
Description
Win Source Part Number: 1154625-DRV5053EAQDB ZTQ1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 3.6mA Current - Output (Max): 2.3mA Axis: Single Sensing Range: ±18mT Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DRV5053EAQDBZTQ1-ND, 296-DRV5053EAQDBZTQ1 TR,296-DRV5053EAQDBZ TQ1CT,TEXTISDRV5053E AQDBZTQ1,296-DRV5053 EAQDBZTQ1DKR,2156-DR V5053EAQDBZTQ1 Base Product Number: DRV5053
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1154625-DRV5053EAQDBZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1154625-DRV5053EAQDBZTQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1154625-DRV5053EAQDBZTQ1
Win Source Part Number: 1154625-DRV5053EAQDB ZTQ1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 3.6mA Current - Output (Max): 2.3mA Axis: Single Sensing Range: ±18mT Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DRV5053EAQDBZTQ1-ND, 296-DRV5053EAQDBZTQ1 TR,296-DRV5053EAQDBZ TQ1CT,TEXTISDRV5053E AQDBZTQ1,296-DRV5053 EAQDBZTQ1DKR,2156-DR V5053EAQDBZTQ1 Base Product Number: DRV5053

Win Source Part Number: 1154625-DRV5053EAQDBZTQ1
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Axis: Single
Sensing Range: ±18mT
Voltage - Supply: 2.7V ~ 38V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DRV5053EAQDBZTQ1-ND,296-DRV5053EAQDBZTQ1TR,296-DRV5053EAQDBZTQ1CT,TEXTISDRV5053EAQDBZTQ1,296-DRV5053EAQDBZTQ1DKR,2156-DRV5053EAQDBZTQ1
Base Product Number: DRV5053

Buy Now Datasheet
Linear, Compass (ICs) - DRV5053EAQDBZTQ1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
DRV5053EAQDBZTQ1
Linear, Compass (ICs) DRV5053EAQDBZTQ1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5053EAQDBZTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5053EAQDBZTQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5053EAQDBZTQ1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1154625-DRV5053EAQDBZTQ1 DRV5053EAQDBZTQ1 DRV5053EAQDBZTQ1
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE5046ICAKERRHALA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1235413-SS491B - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
View Details
3 suppliers
15 Oe Sat. Analog Sensor, 5.5 KOhm, SOIC - AAL002-02 - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers