Manufacturer: Texas Instruments
Win Source Part Number: 813780-DRV5033FAQDBZ
Packaging: Reel
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: 3.5mT Trip, 2mT Release
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 30mA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 38V
Current - Supply (Maximum): 3.5mA
MAGNETIC SWITCH OMNIPOL SOT23-3
MAGNETIC SWITCH OMNIPOL SOT23-3
IC, SENSOR, OMNIIPOLAR, 2.5V-38V, SOT23; Hall Effect Type:Omnipolar; Operate Point Typ:0.0035T; Release Point Typ:0.002T; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 813780-DRV5033FAQDBZR | DRV5033FAQDBZR | DRV5033FAQDBZR | 29AH0990 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033FAQDBZR | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Ic, Sensor, Omniipolar, 2.5V-38V, Sot23; Hall Effect Type Texas Instruments |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |