Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5033AJEDBZRQ1

Description
Win Source Part Number: 1235119-DRV5033AJEDB ZRQ1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: ±12mT Trip, ±1mT Release Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DRV5033AJEDBZRQ1,296 -51078-2,TEXTISDRV50 33AJEDBZRQ1,296-5107 8-1,2156-DRV5033AJED BZRQ1,296-51078-6 Base Product Number: DRV5033
Request a Quote
Description
Win Source Part Number: 1235119-DRV5033AJEDB ZRQ1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: ±12mT Trip, ±1mT Release Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DRV5033AJEDBZRQ1,296 -51078-2,TEXTISDRV50 33AJEDBZRQ1,296-5107 8-1,2156-DRV5033AJED BZRQ1,296-51078-6 Base Product Number: DRV5033
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRV5033-Q1 is an automotive-grade digital omnipolar Hall effect switch designed for magnetic sensing in applications such as proximity detection and valve positioning. It is available in a surface-mount SOT-23 (DBZ) package measuring 2.92 mm × 2.37 mm, with an operating temperature range of -40°C to 150°C and AEC-Q100 Grade 1 qualification. The device supports a wide supply voltage range of 2.7 V to 38 V, features an open-drain output with a 30 mA sink capability, and has a magnetic switch point of ±6.9 mT operate and ±3.5 mT release. Internal protection includes reverse polarity up to -22 V, load dump, and output short-circuit protection. The part has a fast 35 µs power-on time and detects both north and south magnetic poles.

Datasheet Summary
Powered by GS/AI

The DRV5033-Q1 is an automotive-grade digital omnipolar Hall effect switch designed for magnetic sensing in applications such as proximity detection and valve positioning. It is available in a surface-mount SOT-23 (DBZ) package measuring 2.92 mm × 2.37 mm, with an operating temperature range of -40°C to 150°C and AEC-Q100 Grade 1 qualification. The device supports a wide supply voltage range of 2.7 V to 38 V, features an open-drain output with a 30 mA sink capability, and has a magnetic switch point of ±6.9 mT operate and ±3.5 mT release. Internal protection includes reverse polarity up to -22 V, load dump, and output short-circuit protection. The part has a fast 35 µs power-on time and detects both north and south magnetic poles.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1235119-DRV5033AJEDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1235119-DRV5033AJEDBZRQ1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1235119-DRV5033AJEDBZRQ1
Win Source Part Number: 1235119-DRV5033AJEDB ZRQ1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: North Pole, South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: ±12mT Trip, ±1mT Release Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: DRV5033AJEDBZRQ1,296 -51078-2,TEXTISDRV50 33AJEDBZRQ1,296-5107 8-1,2156-DRV5033AJED BZRQ1,296-51078-6 Base Product Number: DRV5033

Win Source Part Number: 1235119-DRV5033AJEDBZRQ1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: ±12mT Trip, ±1mT Release
Voltage - Supply: 2.7V ~ 38V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DRV5033AJEDBZRQ1,296-51078-2,TEXTISDRV5033AJEDBZRQ1,296-51078-1,2156-DRV5033AJEDBZRQ1,296-51078-6
Base Product Number: DRV5033

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1235119-DRV5033AJEDBZRQ1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products