Manufacturer: Texas Instruments
Win Source Part Number: 917238-DRV5032ZELPGM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Package: TO-226-3, TO-92-3 Short Body
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: DRV5032
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DRV5032ZELPGMCT,
MAGNETIC SWITCH OMNIPOLAR TO92-3
MAGNETIC SWITCH OMNIPOLAR TO92-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 917238-DRV5032ZELPGM | DRV5032ZELPGM | DRV5032ZELPGM |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032ZELPGM | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |