Texas Instruments High-Performance Analog Switches (Solid State) DRV5032FCDBZR

Description
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-47766-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-47766-2-ND
Switches (Solid State) 296-47766-2-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-47766-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-47766-6-ND
Switches (Solid State) 296-47766-6-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-47766-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-47766-1-ND
Switches (Solid State) 296-47766-1-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-47766-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407-2HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5709 to 0.6496 inch (14.5 to 16.5 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details
Inductive Proximity Sensors - 5000000505-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details