Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032FBLPGM

Description
Win Source Part Number: 985796-DRV5032FBLPGM Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: -40°C ~ 85°C Polarization: Either Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±4.8mT Trip, ±0.5mT Release Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5032FBLPGMTR- ND,296-DRV5032FBLPGM TB,296-DRV5032FBLPGM DKRINACTIVE,296-DRV5 032FBLPGMCT Base Product Number: DRV5032
Request a Quote
Description
Win Source Part Number: 985796-DRV5032FBLPGM Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: -40°C ~ 85°C Polarization: Either Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±4.8mT Trip, ±0.5mT Release Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5032FBLPGMTR- ND,296-DRV5032FBLPGM TB,296-DRV5032FBLPGM DKRINACTIVE,296-DRV5 032FBLPGMCT Base Product Number: DRV5032
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 985796-DRV5032FBLPGM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
985796-DRV5032FBLPGM
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 985796-DRV5032FBLPGM
Win Source Part Number: 985796-DRV5032FBLPGM Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: -40°C ~ 85°C Polarization: Either Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±4.8mT Trip, ±0.5mT Release Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5032FBLPGMTR- ND,296-DRV5032FBLPGM TB,296-DRV5032FBLPGM DKRINACTIVE,296-DRV5 032FBLPGMCT Base Product Number: DRV5032

Win Source Part Number: 985796-DRV5032FBLPGM
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: Either
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Sensing Range: ±4.8mT Trip, ±0.5mT Release
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5032FBLPGMTR-ND,296-DRV5032FBLPGMTB,296-DRV5032FBLPGMDKRINACTIVE,296-DRV5032FBLPGMCT
Base Product Number: DRV5032

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 985796-DRV5032FBLPGM
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391001258273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details