Manufacturer: Texas Instruments
Win Source Part Number: 763695-DRV5032FBDBZT
Operating Temperature Range: -40°C ~ 85°C
Package: TO-236-3, SC-59, SOT-23-3
Technology: Hall Effect
Output Type: Push-Pull
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: Either
Sensing Range: ±3mT Trip, ±1.5mT Release
Family Name: DRV5032
Categories: Sensors, Transducers
Manufacturer Package: SOT-23-3
Current - Output (Maximum): 5mA
Maximum Supply Current: 2.6mA
Alternative Parts (Cross-Reference): Si7201-B-09-IBR; Si7201-B-11-IBR; Si7201-B-11-IB;
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
MAGNETIC SWITCH OMNIPOL SOT23-3
MAGNETIC SWITCH OMNIPOL SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 763695-DRV5032FBDBZT | DRV5032FBDBZT | DRV5032FBDBZT |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032FBDBZT | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |