Manufacturer: Texas Instruments
Win Source Part Number: 851583-DRV5032FBDBZR
Features: Digital Switch
Package: Reel - TR
Family Name: DRV5032
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47323-6, 296-47323-2, 296-47323-1, DRV5032FBDBZR-ND
Texas Instruments DRV5032FBDBZR
Texas Instruments DRV5032FBDBZR
Texas Instruments DRV5032FBDBZR
MAGNETIC SWITCH OMNIPOL SOT23-3
MAGNETIC SWITCH OMNIPOL SOT23-3
| Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 851583-DRV5032FBDBZR | 2264759 | DRV5032FBDBZR | DRV5032FBDBZR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032FBDBZR | Motion Sensor ICs | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Package / Mounting | SOT | Surface Mount | ||
| Standards and Certifications | RoHS |