Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032FADMRR DRV5032FADMRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 849356-DRV5032FADMRR Features: Digital Switch Package: Reel - TR Family Name: DRV5032 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48908-2, DRV5032FADMRR-ND, 296-48908-1, 296-48908-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849356-DRV5032FADMRR Features: Digital Switch Package: Reel - TR Family Name: DRV5032 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48908-2, DRV5032FADMRR-ND, 296-48908-1, 296-48908-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032FADMRR - 849356-DRV5032FADMRR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032FADMRR
849356-DRV5032FADMRR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032FADMRR 849356-DRV5032FADMRR
Manufacturer: Texas Instruments Win Source Part Number: 849356-DRV5032FADMRR Features: Digital Switch Package: Reel - TR Family Name: DRV5032 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48908-2, DRV5032FADMRR-ND, 296-48908-1, 296-48908-6

Manufacturer: Texas Instruments
Win Source Part Number: 849356-DRV5032FADMRR
Features: Digital Switch
Package: Reel - TR
Family Name: DRV5032
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48908-2, DRV5032FADMRR-ND, 296-48908-1, 296-48908-6

Buy Now Datasheet
Switches (Solid State) - DRV5032FADMRR - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
DRV5032FADMRR
Switches (Solid State) DRV5032FADMRR
MAGNETIC SWITCH OMNIPOLAR 4X2SON

MAGNETIC SWITCH OMNIPOLAR 4X2SON

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5032FADMRR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032FADMRR
MAGNETIC SWITCH OMNIPOLAR 4X2SON

MAGNETIC SWITCH OMNIPOLAR 4X2SON

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 849356-DRV5032FADMRR DRV5032FADMRR DRV5032FADMRR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032FADMRR Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1365LKTTN-2-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4.5 to 5.5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
Input Voltage 4 to 20 volts
View Details
APS00B High resolution magnetic angular position sensor IC, plastic, surface mount, SOIC-8, 1000 units/tape and 178 mm [7 in] reel - APS00B - Honeywell Sensing & IoT
Specs
Sensor Type Magnetic
Applications Automobile; Industrial; Medical
Package / Mounting SOIC-8, tape and 178 mm [7 in] reel, 1000 units/reel
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details