Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032FADBZT

Description
Win Source Part Number: 1136995-DRV5032FADBZ T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Sleep Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±3mT Trip, ±1.5mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DRV5032FADBZT .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48290-1,296-4829 0-2,296-48290-6,DRV5 032FADBZT-ND Base Product Number: DRV5032
Request a Quote Datasheet
Description
Win Source Part Number: 1136995-DRV5032FADBZ T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Sleep Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±3mT Trip, ±1.5mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DRV5032FADBZT .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48290-1,296-4829 0-2,296-48290-6,DRV5 032FADBZT-ND Base Product Number: DRV5032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1136995-DRV5032FADBZT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1136995-DRV5032FADBZT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1136995-DRV5032FADBZT
Win Source Part Number: 1136995-DRV5032FADBZ T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Sleep Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Push-Pull Function: Omnipolar Switch Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±3mT Trip, ±1.5mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DRV5032FADBZT .; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48290-1,296-4829 0-2,296-48290-6,DRV5 032FADBZT-ND Base Product Number: DRV5032

Win Source Part Number: 1136995-DRV5032FADBZT
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Sleep Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Push-Pull
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Sensing Range: ±3mT Trip, ±1.5mT Release
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DRV5032FADBZT .;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48290-1,296-48290-2,296-48290-6,DRV5032FADBZT-ND
Base Product Number: DRV5032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1136995-DRV5032FADBZT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198931 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details