Manufacturer: Texas Instruments
Win Source Part Number: 852518-DRV5032FADBZR
Features: Digital Switch
Package: Reel - TR
Family Name: DRV5032
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47765-1, 296-47765-2, DRV5032FADBZR-ND, 296-47765-6
MAGNETIC SWITCH OMNIPOL SOT23-3
MAGNETIC SWITCH OMNIPOL SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 852518-DRV5032FADBZR | DRV5032FADBZR | DRV5032FADBZR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032FADBZR | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |