Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032DULPGM

Description
Win Source Part Number: 1142199-DRV5032DULPG M Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Push-Pull Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: Either Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±3.9mT Trip, ±3.5mT Release Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5032DULPGMDKR INACTIVE,296-DRV5032 DULPGMTR-ND,296-DRV5 032DULPGMCT,296-DRV5 032DULPGMTB Base Product Number: DRV5032
Request a Quote
Description
Win Source Part Number: 1142199-DRV5032DULPG M Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Push-Pull Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: Either Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±3.9mT Trip, ±3.5mT Release Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5032DULPGMDKR INACTIVE,296-DRV5032 DULPGMTR-ND,296-DRV5 032DULPGMCT,296-DRV5 032DULPGMTB Base Product Number: DRV5032
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1142199-DRV5032DULPGM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1142199-DRV5032DULPGM
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1142199-DRV5032DULPGM
Win Source Part Number: 1142199-DRV5032DULPG M Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Push-Pull Function: Unipolar Switch Test Condition: -40°C ~ 85°C Polarization: Either Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±3.9mT Trip, ±3.5mT Release Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5032DULPGMDKR INACTIVE,296-DRV5032 DULPGMTR-ND,296-DRV5 032DULPGMCT,296-DRV5 032DULPGMTB Base Product Number: DRV5032

Win Source Part Number: 1142199-DRV5032DULPGM
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Technology: Hall Effect
Output Type: Push-Pull
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: Either
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Sensing Range: ±3.9mT Trip, ±3.5mT Release
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5032DULPGMDKRINACTIVE,296-DRV5032DULPGMTR-ND,296-DRV5032DULPGMCT,296-DRV5032DULPGMTB
Base Product Number: DRV5032

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1142199-DRV5032DULPGM
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761437 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac
Approvals RoHS
View Details