Manufacturer: Texas Instruments
Win Source Part Number: 917237-DRV5032DUDMRR
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV5032
Categories: Sensors
Case / Package: 4-X2SON (1.1x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV5032DUDMRR-ND, 296-49625-1, 296-49625-2, 296-49625-6
MAGNETIC SWITCH UNIPOLAR 4X2SON
MAGNETIC SWITCH UNIPOLAR 4X2SON
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 917237-DRV5032DUDMRR | DRV5032DUDMRR | DRV5032DUDMRR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032DUDMRR | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |