Texas Instruments DRV5032DUDBZT
Texas Instruments DRV5032DUDBZT
Texas Instruments DRV5032DUDBZT
Win Source Part Number: 1375841-DRV5032DUDBZ
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DRV5032
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: North Pole, South Pole
Sensing Range: ±3.9mT Trip, ±3.5mT Release
Test Condition: 25°C
Voltage - Supply: 1.65V ~ 5.5V
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Output Type: Push-Pull
MAGNETIC SWITCH UNIPOLAR SOT23-3
MAGNETIC SWITCH UNIPOLAR SOT23-3
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 2528676 | 1375841-DRV5032DUDBZT | DRV5032DUDBZT | DRV5032DUDBZT |
| Product Name | Motion Sensor ICs | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Package / Mounting | SOT-23 | TO-236-3, SC-59, SOT-23-3 | Surface Mount | |
| Standards and Certifications | RoHS | |||
| Sensor Type | Magnetic | Magnetic | Magnetic | |
| Compensated | Compensated |