Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032AJDMRT

Description
Win Source Part Number: 1126702-DRV5032AJDMR T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Sleep Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain, Push-Pull Function: Omnipolar Switch Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±9.5mT Trip, ±3mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47451-6,296-4745 1-2,296-47451-1 Base Product Number: DRV5032
Request a Quote Datasheet
Description
Win Source Part Number: 1126702-DRV5032AJDMR T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Sleep Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain, Push-Pull Function: Omnipolar Switch Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±9.5mT Trip, ±3mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47451-6,296-4745 1-2,296-47451-1 Base Product Number: DRV5032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1126702-DRV5032AJDMRT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1126702-DRV5032AJDMRT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1126702-DRV5032AJDMRT
Win Source Part Number: 1126702-DRV5032AJDMR T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Sleep Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain, Push-Pull Function: Omnipolar Switch Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±9.5mT Trip, ±3mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: 4-XFDFN Exposed Pad Supplier Device Package: 4-X2SON (1.1x1.4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47451-6,296-4745 1-2,296-47451-1 Base Product Number: DRV5032

Win Source Part Number: 1126702-DRV5032AJDMRT
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Sleep Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain, Push-Pull
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Sensing Range: ±9.5mT Trip, ±3mT Release
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 4-XFDFN Exposed Pad
Supplier Device Package: 4-X2SON (1.1x1.4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47451-6,296-47451-2,296-47451-1
Base Product Number: DRV5032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1126702-DRV5032AJDMRT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.D1 - Hockey puck Solid State Relay - 77D182308650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details