Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDMRR DRV5032AJDMRR

Description
Manufacturer: Texas Instruments Win Source Part Number: 869302-DRV5032AJDMRR Operating Temperature Range: -40°C ~ 85°C Features: Digital Switch Omnipolar Switch Open Drain Hall Effect 4-X2SON (1.1x1.4) Package: 4-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV5032 Categories: Sensors Case / Package: 4-X2SON (1.1x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV5032AJDMRR-ND, 296-49624-2, 296-49624-1, 296-49624-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869302-DRV5032AJDMRR Operating Temperature Range: -40°C ~ 85°C Features: Digital Switch Omnipolar Switch Open Drain Hall Effect 4-X2SON (1.1x1.4) Package: 4-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV5032 Categories: Sensors Case / Package: 4-X2SON (1.1x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV5032AJDMRR-ND, 296-49624-2, 296-49624-1, 296-49624-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDMRR - 869302-DRV5032AJDMRR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDMRR
869302-DRV5032AJDMRR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDMRR 869302-DRV5032AJDMRR
Manufacturer: Texas Instruments Win Source Part Number: 869302-DRV5032AJDMRR Operating Temperature Range: -40°C ~ 85°C Features: Digital Switch Omnipolar Switch Open Drain Hall Effect 4-X2SON (1.1x1.4) Package: 4-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DRV5032 Categories: Sensors Case / Package: 4-X2SON (1.1x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DRV5032AJDMRR-ND, 296-49624-2, 296-49624-1, 296-49624-6

Manufacturer: Texas Instruments
Win Source Part Number: 869302-DRV5032AJDMRR
Operating Temperature Range: -40°C ~ 85°C
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect 4-X2SON (1.1x1.4)
Package: 4-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV5032
Categories: Sensors
Case / Package: 4-X2SON (1.1x1.4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV5032AJDMRR-ND, 296-49624-2, 296-49624-1, 296-49624-6

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5032AJDMRR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032AJDMRR
MAGNETIC SWITCH OMNIPOLAR 4X2SON

MAGNETIC SWITCH OMNIPOLAR 4X2SON

Supplier's Site
Switches (Solid State) - DRV5032AJDMRR - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
DRV5032AJDMRR
Switches (Solid State) DRV5032AJDMRR
MAGNETIC SWITCH OMNIPOLAR 4X2SON

MAGNETIC SWITCH OMNIPOLAR 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 869302-DRV5032AJDMRR DRV5032AJDMRR DRV5032AJDMRR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDMRR Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data