Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032AJDBZT

Description
Win Source Part Number: 964214-DRV5032AJDBZT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Sleep Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain, Push-Pull Function: Omnipolar Switch Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±9.5mT Trip, ±3mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DRV5032AJDBZTDRV5032 AJDBZT .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47450-6,296-4745 0-2,296-47450-1 Base Product Number: DRV5032
Request a Quote Datasheet
Description
Win Source Part Number: 964214-DRV5032AJDBZT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Sleep Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain, Push-Pull Function: Omnipolar Switch Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±9.5mT Trip, ±3mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DRV5032AJDBZTDRV5032 AJDBZT .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47450-6,296-4745 0-2,296-47450-1 Base Product Number: DRV5032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 964214-DRV5032AJDBZT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
964214-DRV5032AJDBZT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 964214-DRV5032AJDBZT
Win Source Part Number: 964214-DRV5032AJDBZT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Sleep Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain, Push-Pull Function: Omnipolar Switch Polarization: North Pole, South Pole Current - Supply (Max): 3.5µA Current - Output (Max): 5mA Sensing Range: ±9.5mT Trip, ±3mT Release Voltage - Supply: 1.65V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DRV5032AJDBZTDRV5032 AJDBZT .; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47450-6,296-4745 0-2,296-47450-1 Base Product Number: DRV5032

Win Source Part Number: 964214-DRV5032AJDBZT
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Sleep Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain, Push-Pull
Function: Omnipolar Switch
Polarization: North Pole, South Pole
Current - Supply (Max): 3.5µA
Current - Output (Max): 5mA
Sensing Range: ±9.5mT Trip, ±3mT Release
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DRV5032AJDBZTDRV5032AJDBZT .;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47450-6,296-47450-2,296-47450-1
Base Product Number: DRV5032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 964214-DRV5032AJDBZT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Relays - I1-T-D032R - Powell Electronics, Inc.
View Details
3 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details