Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDBZR DRV5032AJDBZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 813120-DRV5032AJDBZR Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±3mT Trip, ±1.5mT Release Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 5mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Supply (Maximum): 3.5μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 813120-DRV5032AJDBZR Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±3mT Trip, ±1.5mT Release Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 5mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Supply (Maximum): 3.5μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDBZR - 813120-DRV5032AJDBZR - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDBZR
813120-DRV5032AJDBZR
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDBZR 813120-DRV5032AJDBZR
Manufacturer: Texas Instruments Win Source Part Number: 813120-DRV5032AJDBZR Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: 25°C Polarization: Either Sensing Range: ±3mT Trip, ±1.5mT Release Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 5mA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Supply (Maximum): 3.5μA

Manufacturer: Texas Instruments
Win Source Part Number: 813120-DRV5032AJDBZR
Packaging: Reel
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: Either
Sensing Range: ±3mT Trip, ±1.5mT Release
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 5mA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Supply (Maximum): 3.5μA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5032AJDBZR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5032AJDBZR
MAGNETIC SWITCH OMNIPOL SOT23-3

MAGNETIC SWITCH OMNIPOL SOT23-3

Supplier's Site
Switches (Solid State) - DRV5032AJDBZR - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
DRV5032AJDBZR
Switches (Solid State) DRV5032AJDBZR
MAGNETIC SWITCH OMNIPOL SOT23-3

MAGNETIC SWITCH OMNIPOL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 813120-DRV5032AJDBZR DRV5032AJDBZR DRV5032AJDBZR
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5032AJDBZR Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data