Win Source Part Number: 1353138-DRV5023FAQDB
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DRV5023
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 3.5mT Trip, 2mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.5V ~ 38V
Current - Supply (Max): 3.5mA
Current - Output (Max): 30mA
Output Type: Open Drain
Texas Instruments DRV5023FAQDBZR
Texas Instruments DRV5023FAQDBZR
Texas Instruments DRV5023FAQDBZR
MAGNETIC SWITCH UNIPOLAR SOT23-3
MAGNETIC SWITCH UNIPOLAR SOT23-3
IC, SENSOR, UNIPOLAR, 2.5V-38V, SOT23; Hall Effect Type:Unipolar; Operate Point Typ:0.0035T; Release Point Typ:0.002T; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 1353138-DRV5023FAQDBZR | 2528670 | DRV5023FAQDBZR | DRV5023FAQDBZR | 33AH3925 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Motion Sensor ICs | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Ic, Sensor, Unipolar, 2.5V-38V, Sot23; Hall Effect Type Texas Instruments |
| Sensor Type | Magnetic | Magnetic | Magnetic | ||
| Package / Mounting | TO-236-3, SC-59, SOT-23-3 | SOT-23 | Surface Mount | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |