Win Source Part Number: 1375836-DRV5023BIELP
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Base Product Number: DRV5023
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 24mT Trip, 3mT Release
Test Condition: -40°C ~ 150°C
Voltage - Supply: 2.7V ~ 38V
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Output Type: Open Drain
Product Status: Active
MAGNETIC SWITCH UNIPOLAR TO92-3
MAGNETIC SWITCH UNIPOLAR TO92-3
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1375836-DRV5023BIELPGMQ1 | DRV5023BIELPGMQ1 | DRV5023BIELPGMQ1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |
| Compensated | Compensated | ||
| Package / Mounting | TO-226-3, TO-92-3 Short Body | Through Hole |