Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5023AJQLPGMQ1

Description
Win Source Part Number: 977399-DRV5023AJQLPG MQ1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 12mT Trip, 1mT Release Voltage - Supply: 2.7V ~ 38V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40047-6,-296-400 47-1-ND,2156-DRV5023 AJQLPGMQ1,296-40047- 6-ND,296-40047-2-ND, DRV5023AJQLPGMQ1-ND, TEXTISDRV5023AJQLPGM Q1,296-40047-2,296-4 0047-3,296-40047-1,2 96-40047-6INACTIVE Base Product Number: DRV5023
Request a Quote Datasheet
Description
Win Source Part Number: 977399-DRV5023AJQLPG MQ1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 12mT Trip, 1mT Release Voltage - Supply: 2.7V ~ 38V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40047-6,-296-400 47-1-ND,2156-DRV5023 AJQLPGMQ1,296-40047- 6-ND,296-40047-2-ND, DRV5023AJQLPGMQ1-ND, TEXTISDRV5023AJQLPGM Q1,296-40047-2,296-4 0047-3,296-40047-1,2 96-40047-6INACTIVE Base Product Number: DRV5023
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 977399-DRV5023AJQLPGMQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
977399-DRV5023AJQLPGMQ1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 977399-DRV5023AJQLPGMQ1
Win Source Part Number: 977399-DRV5023AJQLPG MQ1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 3,000 Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.7mA (Typ) Current - Output (Max): 30mA Sensing Range: 12mT Trip, 1mT Release Voltage - Supply: 2.7V ~ 38V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Short Body Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40047-6,-296-400 47-1-ND,2156-DRV5023 AJQLPGMQ1,296-40047- 6-ND,296-40047-2-ND, DRV5023AJQLPGMQ1-ND, TEXTISDRV5023AJQLPGM Q1,296-40047-2,296-4 0047-3,296-40047-1,2 96-40047-6INACTIVE Base Product Number: DRV5023

Win Source Part Number: 977399-DRV5023AJQLPGMQ1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 3,000
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 12mT Trip, 1mT Release
Voltage - Supply: 2.7V ~ 38V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40047-6,-296-40047-1-ND,2156-DRV5023AJQLPGMQ1,296-40047-6-ND,296-40047-2-ND,DRV5023AJQLPGMQ1-ND,TEXTISDRV5023AJQLPGMQ1,296-40047-2,296-40047-3,296-40047-1,296-40047-6INACTIVE
Base Product Number: DRV5023

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 977399-DRV5023AJQLPGMQ1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Ssr, I/f, Masterbasic, 2A, 230Vac; Contact Configuration Finder - 48W3802 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details