Texas Instruments High-Performance Analog Switches (Solid State) DRV5023AJQLPG

Description
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-DRV5023AJQLPG-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-DRV5023AJQLPG-ND
Switches (Solid State) 296-DRV5023AJQLPG-ND
Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3

Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-DRV5023AJQLPG-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Capacitive Proximity Sensors - 5000001000-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details