Texas Instruments High-Performance Analog Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5021A3QDBZR

Description
Win Source Part Number: 1356176-DRV5021A3QDB ZR Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5021 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 22.7mT Trip, 6.7mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 5.5V Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Output Type: Open Drain
Request a Quote Datasheet
Description
Win Source Part Number: 1356176-DRV5021A3QDB ZR Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5021 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 22.7mT Trip, 6.7mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 5.5V Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Output Type: Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1356176-DRV5021A3QDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1356176-DRV5021A3QDBZR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1356176-DRV5021A3QDBZR
Win Source Part Number: 1356176-DRV5021A3QDB ZR Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Features: Temperature Compensated Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: DRV5021 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Unipolar Switch Polarization: South Pole Sensing Range: 22.7mT Trip, 6.7mT Release Test Condition: -40°C ~ 125°C Voltage - Supply: 2.5V ~ 5.5V Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Output Type: Open Drain

Win Source Part Number: 1356176-DRV5021A3QDBZR
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Temperature Compensated
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: DRV5021
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Unipolar Switch
Polarization: South Pole
Sensing Range: 22.7mT Trip, 6.7mT Release
Test Condition: -40°C ~ 125°C
Voltage - Supply: 2.5V ~ 5.5V
Current - Supply (Max): 2.8mA
Current - Output (Max): 30mA
Output Type: Open Drain

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5021A3QDBZR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5021A3QDBZR
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site
Switches (Solid State) - DRV5021A3QDBZR - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
DRV5021A3QDBZR
Switches (Solid State) DRV5021A3QDBZR
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1356176-DRV5021A3QDBZR DRV5021A3QDBZR DRV5021A3QDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data