Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5021A2QDBZR

Description
Win Source Part Number: 969841-DRV5021A2QDBZ R Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 12.5mT Trip, 3.6mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5021A2QDBZRTR ,296-DRV5021A2QDBZRC T,296-DRV5021A2QDBZR DKR Base Product Number: DRV5021
Request a Quote
Description
Win Source Part Number: 969841-DRV5021A2QDBZ R Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 12.5mT Trip, 3.6mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5021A2QDBZRTR ,296-DRV5021A2QDBZRC T,296-DRV5021A2QDBZR DKR Base Product Number: DRV5021
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRV5021A2QDBZR is a low-voltage, unipolar digital-switch Hall effect sensor in a surface-mount SOT-23 package measuring 2.90 mm × 1.30 mm. It operates from a 2.5-V to 5.5-V power supply with an operating temperature range of -40°C to +125°C. The device has a magnetic operate point of 9.2 mT and a release point of 7.0 mT, with an open-drain output capable of sourcing up to 20 mA and a sensing bandwidth of 30 kHz. Integrated hysteresis improves noise immunity. It meets ESD ratings of ±4000 V (HBM) and ±1000 V (CDM), and is rated for moisture sensitivity level 1.

Datasheet Summary
Powered by GS/AI

The DRV5021A2QDBZR is a low-voltage, unipolar digital-switch Hall effect sensor in a surface-mount SOT-23 package measuring 2.90 mm × 1.30 mm. It operates from a 2.5-V to 5.5-V power supply with an operating temperature range of -40°C to +125°C. The device has a magnetic operate point of 9.2 mT and a release point of 7.0 mT, with an open-drain output capable of sourcing up to 20 mA and a sensing bandwidth of 30 kHz. Integrated hysteresis improves noise immunity. It meets ESD ratings of ±4000 V (HBM) and ±1000 V (CDM), and is rated for moisture sensitivity level 1.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 969841-DRV5021A2QDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
969841-DRV5021A2QDBZR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 969841-DRV5021A2QDBZR
Win Source Part Number: 969841-DRV5021A2QDBZ R Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 12.5mT Trip, 3.6mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5021A2QDBZRTR ,296-DRV5021A2QDBZRC T,296-DRV5021A2QDBZR DKR Base Product Number: DRV5021

Win Source Part Number: 969841-DRV5021A2QDBZR
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 2.8mA
Current - Output (Max): 30mA
Sensing Range: 12.5mT Trip, 3.6mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5021A2QDBZRTR,296-DRV5021A2QDBZRCT,296-DRV5021A2QDBZRDKR
Base Product Number: DRV5021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 969841-DRV5021A2QDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVY116-TPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details