Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5021A1QDBZT DRV5021A1QDBZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 917231-DRV5021A1QDBZ T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DRV5021 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53027-6, 296-53027-2, 296-53027-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917231-DRV5021A1QDBZ T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DRV5021 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53027-6, 296-53027-2, 296-53027-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5021A1QDBZT - 917231-DRV5021A1QDBZT - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5021A1QDBZT
917231-DRV5021A1QDBZT
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5021A1QDBZT 917231-DRV5021A1QDBZT
Manufacturer: Texas Instruments Win Source Part Number: 917231-DRV5021A1QDBZ T Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DRV5021 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53027-6, 296-53027-2, 296-53027-1

Manufacturer: Texas Instruments
Win Source Part Number: 917231-DRV5021A1QDBZT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV5021
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53027-6, 296-53027-2, 296-53027-1

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5021A1QDBZT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5021A1QDBZT
MAGNETIC SWITCH UNIPOLAR SOT23-3

MAGNETIC SWITCH UNIPOLAR SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 917231-DRV5021A1QDBZT DRV5021A1QDBZT
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5021A1QDBZT Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3.8 to 30 volts
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000 - 1046062-AS5013-IQFT-1000 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); QFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details