Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5021A1QDBZR

Description
Win Source Part Number: 1110717-DRV5021A1QDB ZR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 4.4mT Trip, 0.4mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5021A1QDBZRCT ,296-DRV5021A1QDBZRT R,296-DRV5021A1QDBZR DKR Base Product Number: DRV5021
Request a Quote Datasheet
Description
Win Source Part Number: 1110717-DRV5021A1QDB ZR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 4.4mT Trip, 0.4mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5021A1QDBZRCT ,296-DRV5021A1QDBZRT R,296-DRV5021A1QDBZR DKR Base Product Number: DRV5021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1110717-DRV5021A1QDBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1110717-DRV5021A1QDBZR
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1110717-DRV5021A1QDBZR
Win Source Part Number: 1110717-DRV5021A1QDB ZR Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Features: Temperature Compensated Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 125°C Polarization: South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 4.4mT Trip, 0.4mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DRV5021A1QDBZRCT ,296-DRV5021A1QDBZRT R,296-DRV5021A1QDBZR DKR Base Product Number: DRV5021

Win Source Part Number: 1110717-DRV5021A1QDBZR
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 2.8mA
Current - Output (Max): 30mA
Sensing Range: 4.4mT Trip, 0.4mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV5021A1QDBZRCT,296-DRV5021A1QDBZRTR,296-DRV5021A1QDBZRDKR
Base Product Number: DRV5021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1110717-DRV5021A1QDBZR
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1617028-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details