Texas Instruments Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5015A3QDBZT

Description
Win Source Part Number: 1121593-DRV5015A3QDB ZT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Digital Function: Latch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 3.7mT Trip, -3.7mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50201-6,296-5020 1-2,296-50201-1 Base Product Number: DRV5015
Request a Quote
Description
Win Source Part Number: 1121593-DRV5015A3QDB ZT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Digital Function: Latch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 3.7mT Trip, -3.7mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50201-6,296-5020 1-2,296-50201-1 Base Product Number: DRV5015
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRV5015 is a low-voltage digital-latch Hall effect sensor designed for high-speed and high-temperature motor applications, operating from a 2.5-V to 5.5-V power supply with an open-drain output capable of 20 mA. It features integrated hysteresis and a sensing bandwidth of 30 kHz, with an operating temperature range of -40°C to +125°C. The device is packaged in a SOT-23 (3-pin) case measuring 2.92 mm × 1.30 mm. The DRV5015A3 variant provides an inverted output with a typical magnetic sensitivity of ±1.8 mT. The part meets ESD standards of ±5000 V (HBM) and ±1500 V (CDM), and is rated for junction temperatures up to 150°C.

Datasheet Summary
Powered by GS/AI

The DRV5015 is a low-voltage digital-latch Hall effect sensor designed for high-speed and high-temperature motor applications, operating from a 2.5-V to 5.5-V power supply with an open-drain output capable of 20 mA. It features integrated hysteresis and a sensing bandwidth of 30 kHz, with an operating temperature range of -40°C to +125°C. The device is packaged in a SOT-23 (3-pin) case measuring 2.92 mm × 1.30 mm. The DRV5015A3 variant provides an inverted output with a typical magnetic sensitivity of ±1.8 mT. The part meets ESD standards of ±5000 V (HBM) and ±1500 V (CDM), and is rated for junction temperatures up to 150°C.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1121593-DRV5015A3QDBZT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1121593-DRV5015A3QDBZT
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1121593-DRV5015A3QDBZT
Win Source Part Number: 1121593-DRV5015A3QDB ZT Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Digital Function: Latch Test Condition: -40°C ~ 125°C Polarization: North Pole, South Pole Current - Supply (Max): 2.8mA Current - Output (Max): 30mA Sensing Range: 3.7mT Trip, -3.7mT Release Voltage - Supply: 2.5V ~ 5.5V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50201-6,296-5020 1-2,296-50201-1 Base Product Number: DRV5015

Win Source Part Number: 1121593-DRV5015A3QDBZT
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Digital
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: North Pole, South Pole
Current - Supply (Max): 2.8mA
Current - Output (Max): 30mA
Sensing Range: 3.7mT Trip, -3.7mT Release
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50201-6,296-50201-2,296-50201-1
Base Product Number: DRV5015

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1121593-DRV5015A3QDBZT
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391002408273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details