Manufacturer: Texas Instruments
Win Source Part Number: 917229-DRV5015A2QDBZ
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Switch Latch Digital Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV5015
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV5015A2QDBZR-ND, 296-51073-6, 296-51073-2, 296-51073-1
MAGNETIC SWITCH LATCH SOT23-3
MAGNETIC SWITCH LATCH SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 917229-DRV5015A2QDBZR | DRV5015A2QDBZR | DRV5015A2QDBZR |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5015A2QDBZR | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |