Texas Instruments High-Performance Analog Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5015A2EDBZRQ1 DRV5015A2EDBZRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 869300-DRV5015A2EDBZ RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DRV5015 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DRV5015A2EDBZRQ1 TR, 296-DRV5015A2EDBZRQ1 DKR, 296-DRV5015A2EDBZRQ1 CT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869300-DRV5015A2EDBZ RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DRV5015 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DRV5015A2EDBZRQ1 TR, 296-DRV5015A2EDBZRQ1 DKR, 296-DRV5015A2EDBZRQ1 CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5015A2EDBZRQ1 - 869300-DRV5015A2EDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5015A2EDBZRQ1
869300-DRV5015A2EDBZRQ1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5015A2EDBZRQ1 869300-DRV5015A2EDBZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 869300-DRV5015A2EDBZ RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DRV5015 Categories: Sensors Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DRV5015A2EDBZRQ1 TR, 296-DRV5015A2EDBZRQ1 DKR, 296-DRV5015A2EDBZRQ1 CT

Manufacturer: Texas Instruments
Win Source Part Number: 869300-DRV5015A2EDBZRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Latch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV5015
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DRV5015A2EDBZRQ1TR, 296-DRV5015A2EDBZRQ1DKR, 296-DRV5015A2EDBZRQ1CT

Buy Now Datasheet
Switches (Solid State) - DRV5015A2EDBZRQ1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
DRV5015A2EDBZRQ1
Switches (Solid State) DRV5015A2EDBZRQ1
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
DRV5015A2EDBZRQ1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) DRV5015A2EDBZRQ1
MAGNETIC SWITCH LATCH SOT23-3

MAGNETIC SWITCH LATCH SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 869300-DRV5015A2EDBZRQ1 DRV5015A2EDBZRQ1 DRV5015A2EDBZRQ1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5015A2EDBZRQ1 Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data