Texas Instruments High-Performance Analog Switches (Solid State) DRV5013NDQDBZR

Description
HIGH VOLTAGE (UP TO 38V), HIGH B
Request a Quote Datasheet
Description
HIGH VOLTAGE (UP TO 38V), HIGH B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-DRV5013NDQDBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-DRV5013NDQDBZRCT-ND
Switches (Solid State) 296-DRV5013NDQDBZRCT-ND
HIGH VOLTAGE (UP TO 38V), HIGH B

HIGH VOLTAGE (UP TO 38V), HIGH B

Buy Now Datasheet
Switches (Solid State) - 296-DRV5013NDQDBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-DRV5013NDQDBZRDKR-ND
Switches (Solid State) 296-DRV5013NDQDBZRDKR-ND
HIGH VOLTAGE (UP TO 38V), HIGH B

HIGH VOLTAGE (UP TO 38V), HIGH B

Buy Now Datasheet
Switches (Solid State) - 296-DRV5013NDQDBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-DRV5013NDQDBZRTR-ND
Switches (Solid State) 296-DRV5013NDQDBZRTR-ND
HIGH VOLTAGE (UP TO 38V), HIGH B

HIGH VOLTAGE (UP TO 38V), HIGH B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-DRV5013NDQDBZRCT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-4B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers