Texas Instruments High-Performance Analog Switches (Solid State) DRV5013FDQDBZR

Description
HIGH VOLTAGE (UP TO 38V), HIGH B
Request a Quote Datasheet
Description
HIGH VOLTAGE (UP TO 38V), HIGH B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-DRV5013FDQDBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-DRV5013FDQDBZRCT-ND
Switches (Solid State) 296-DRV5013FDQDBZRCT-ND
HIGH VOLTAGE (UP TO 38V), HIGH B

HIGH VOLTAGE (UP TO 38V), HIGH B

Buy Now Datasheet
Switches (Solid State) - 296-DRV5013FDQDBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-DRV5013FDQDBZRTR-ND
Switches (Solid State) 296-DRV5013FDQDBZRTR-ND
HIGH VOLTAGE (UP TO 38V), HIGH B

HIGH VOLTAGE (UP TO 38V), HIGH B

Buy Now Datasheet
Switches (Solid State) - 296-DRV5013FDQDBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-DRV5013FDQDBZRDKR-ND
Switches (Solid State) 296-DRV5013FDQDBZRDKR-ND
HIGH VOLTAGE (UP TO 38V), HIGH B

HIGH VOLTAGE (UP TO 38V), HIGH B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-DRV5013FDQDBZRCT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2668532 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.64 inch (67 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-B1JBBE-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
Proximity sensor - SIEN-M5B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers